Siemens AG Relays - Contactors (Electromechanical) 3RT20282AF04

Description
Win Source Part Number: 1013578-3RT20282AF04 Category: Relays>Contactors (Electromechanical) Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens Other Names: 1720700,3RT2028-2AF0 4,3473-3RT20282AF04
Request a Quote
Description
Win Source Part Number: 1013578-3RT20282AF04 Category: Relays>Contactors (Electromechanical) Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens Other Names: 1720700,3RT2028-2AF0 4,3473-3RT20282AF04
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1013578-3RT20282AF04 is an electromechanical contactor designed for AC applications, rated for a maximum operating power of 18.5 kW at 400 V. It features a 3-pole configuration with 2 normally open (NO) and 2 normally closed (NC) contacts. The contactor operates at a control supply voltage of 110 V AC and is suitable for ambient temperatures ranging from -25 °C to +60 °C. With a mechanical service life of approximately 10 million switching cycles, this contactor is built for durability. It has a surge voltage resistance of 6 kV for both main and auxiliary circuits. The device supports various operational currents, including 50 A at AC-1 and 38 A at AC-3 for 400 V applications. The contactor is designed for installation at altitudes up to 2000 m and is compliant with relevant standards, making it a reliable choice for industrial applications.

Datasheet Summary
Powered by GS/AI

The 1013578-3RT20282AF04 is an electromechanical contactor designed for AC applications, rated for a maximum operating power of 18.5 kW at 400 V. It features a 3-pole configuration with 2 normally open (NO) and 2 normally closed (NC) contacts. The contactor operates at a control supply voltage of 110 V AC and is suitable for ambient temperatures ranging from -25 °C to +60 °C. With a mechanical service life of approximately 10 million switching cycles, this contactor is built for durability. It has a surge voltage resistance of 6 kV for both main and auxiliary circuits. The device supports various operational currents, including 50 A at AC-1 and 38 A at AC-3 for 400 V applications. The contactor is designed for installation at altitudes up to 2000 m and is compliant with relevant standards, making it a reliable choice for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1013578-3RT20282AF04 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1013578-3RT20282AF04
Relays - Contactors (Electromechanical) 1013578-3RT20282AF04
Win Source Part Number: 1013578-3RT20282AF04 Category: Relays>Contactors (Electromechanical) Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens Other Names: 1720700,3RT2028-2AF0 4,3473-3RT20282AF04

Win Source Part Number: 1013578-3RT20282AF04
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 1720700,3RT2028-2AF04,3473-3RT20282AF04

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1013578-3RT20282AF04
Product Name Relays - Contactors (Electromechanical)
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-320/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details