The 3RT2026-1BM40 is a three-pole power contactor for AC-3 applications, rated at 25 A at 400 V and 11 kW, with one normally open and one normally closed auxiliary contact. It uses a screw terminal interface and is sized as S0. The control coil operates on 220 V DC with an operating range of 0.8 to 1.1 times the rated voltage. The contactor withstands up to 6 kV surge voltage in both main and auxiliary circuits, supports operation at altitudes up to 2000 m, and functions in ambient temperatures from -25 °C to +60 °C. Mechanical life is rated at 10 million cycles, and it meets IP20 protection with finger-safe front access. It is suitable for safety-related switching off and has a T1 value of 20 years per IEC 61508. The failure rate is 100 FIT under low demand conditions per SN 31920.
Win Source Part Number: 1035605-3RT20261BM40
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 3RT20261BM403RT2026-
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 3473-3RT20261BM40,17
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1035605-3RT20261BM40 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |