The 3RT2024-1AL24-3MA0 is a 3-pole power contactor for AC-3 applications up to 12 A at 400 V, with a size S0 package and screw terminals. It operates with a 230 V AC control supply at 50/60 Hz, handles a maximum operating voltage of 690 V, and has a power loss of 1.5 W at rated current. The contactor is rated for 10 million mechanical switching cycles and supports a maximum installation altitude of 2000 m with an operating temperature range of -25 to +60 °C. It features 2 normally open and 2 normally closed auxiliary contacts, a surge voltage resistance of 6 kV for both main and auxiliary circuits, and meets IP20 protection class per IEC 60529. The device includes a mirror contact per IEC 60947-4-1 and is suitable for safety-related switching off.
Win Source Part Number: 1013711-3RT20241AL24
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 3RT2024-1AL24-3MA0,1
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1013711-3RT20241AL243MA0 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |