The 3RT2016-1AF02 is a 3-pole power contactor for AC-3 applications up to 9 A at 400 V, rated for 4 kW, with a 110 V AC coil and an integrated auxiliary switch. It features screw terminals, an S00 size housing, and operates within an ambient temperature range of -25 °C to +60 °C. The main circuit withstands up to 690 V AC and has a surge voltage resistance of 6 kV. Mechanical service life is typically 30 million cycles, with 10 million cycles for the auxiliary switch block. The contactor complies with IEC 60947-4-1 for mirror contact and is rated for safety-related switching off. It meets IP20 protection and is certified for EMC with KC approval.
Win Source Part Number: 1020396-3RT20161AF02
Category: Relays>Contactors (Electromechanical)
Series: 3RT2
Termination Style: Screw Terminal
Features: Auxiliary Contacts
Package: Bulk
Contact Form: 3PST-NO (3 Form A)
Standard Package: 1
Operate Time: 35 ms
Coil Voltage: 110VAC
Contact Rating (Current): 9 A
Switching Voltage: 690VAC - Max
Release Time: 14 ms
Coil Power: 27VA
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -25°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Must Operate Voltage: 93.5 VAC
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 1820892,3RT2016-1AF0
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1020396-3RT20161AF02 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard; Chassis Mount, DIN Rail |