The 3RT2016-1AF01 is a three-pole power contactor for AC-3 applications up to 9 A at 400 V, rated for 4 kW, with a 110 V AC control coil at 50/60 Hz. It features screw terminals, an auxiliary switch block, and operates in ambient temperatures from -25 °C to +60 °C. The contactor has a mechanical life of 30 million cycles and is designed for mounting on a DIN rail. It meets IEC 60947-4-1 for safety-related switching OFF, has an IP20 protection rating, and a surge voltage resistance of 6 kV for both main and auxiliary circuits. The apparent pick-up power of the coil is 27 VA at 50 Hz and 24.3 VA at 60 Hz. The product is certified to IEC 61508 with a T1 value of 20 years for proof test intervals.
Win Source Part Number: 1211360-3RT20161AF01
Category: Relays>Contactors (Electromechanical)
Series: 3RT2
Termination Style: Screw Terminal
Features: Auxiliary Contacts
Package: Bulk
Contact Form: 3PST-NO (3 Form A)
Standard Package: 1
Operate Time: 35 ms
Coil Voltage: 110VAC
Contact Rating (Current): 9 A
Switching Voltage: 690VAC - Max
Release Time: 14 ms
Coil Power: 27VA
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -25°C ~ 60°C
Alternative Parts (Cross-Reference): 3RT2 016-1AF01; 3RT2016-1AF01;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Must Operate Voltage: 93.5 VAC
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 3473-3RT20161AF01,18
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1211360-3RT20161AF01 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard; Chassis Mount, DIN Rail |