Siemens Corporation Contactors 3RT2016-2BB41

Description
Siemens 3RT2016-2BB41 Contactor
Request a Quote Datasheet
Description
Siemens 3RT2016-2BB41 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7061156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7061156
Contactors 7061156
Siemens 3RT2016-2BB41 Contactor

Siemens 3RT2016-2BB41 Contactor

Supplier's Site
Contactor, 3Pst-No, 24V, Panel/dinrail; Load Current Inductive Siemens - 46AC2127 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Panel/dinrail; Load Current Inductive Siemens
46AC2127
Contactor, 3Pst-No, 24V, Panel/dinrail; Load Current Inductive Siemens 46AC2127
CONTACTOR, 3PST-NO, 24V, PANEL/DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:22A; Coil RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24V, PANEL/DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:22A; Coil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7061156 46AC2127
Product Name Contactors Contactor, 3Pst-No, 24V, Panel/dinrail; Load Current Inductive Siemens
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX34FD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.13 - Industrial contactors - 6K1390124350 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details