The 3RT2015-2AP01 is a three-pole power contactor for AC-3 applications up to 7 A at 400 V, with a 230 V AC coil and spring-type terminals. It is rated for 3 kW at 400 V and fits size S00. The contactor supports 18 A at AC-1 up to 690 V and has a mechanical service life of 30 million cycles. It operates within an ambient temperature range of -25 °C to +60 °C and is rated for installation up to 2,000 m altitude. The main circuit withstands 6 kV surge voltage, while the control circuit operates at 50/60 Hz with an operating range of 0.8 to 1.1 times the rated voltage. The device features an auxiliary switch, IP20 protection, and meets IEC 60947-4-1 for mirror contact functionality. Carrier module
Win Source Part Number: 1083427-3RT20152AP01
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 3RT20152AP013RT2 015-2AP01; 3RT2015-2AP01;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 3473-3RT20152AP01,3R
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1083427-3RT20152AP01 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |