Power contactor for AC-3 applications up to 300 A at 400 V AC, rated for 160 kW power switching, with three poles and busbar connections, housed in a Size S10 enclosure. It features two normally open and two normally closed auxiliary contacts, operates with a 23-26 V UC coil, and supports ambient temperatures from -25 °C to +60 °C at altitudes up to 2000 m. The contactor has a mechanical service life of 10 million cycles, withstands 8 kV surge voltage on the main circuit, and meets EN 60947-1 isolation requirements with a maximum 690 V isolation rating between coil and main contacts.
Win Source Part Number: 1039711-3RT10662AB36
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 3RT10662AB363RT1066-
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 17995455,3RT1066-2AB
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1039711-3RT10662AB36 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |