Siemens AG Relays - Contactors (Electromechanical) 3RT1066-6AF36

Description
Win Source Part Number: 1031411-3RT1066-6AF3 6 Category: Relays>Contactors (Electromechanical) Series: 3RT1 Termination Style: Screw Terminal Features: Auxiliary Contacts Package: Bulk Contact Form: 3PST-NO (3 Form A) Standard Package: 1 Operate Time: 95 ms Coil Voltage: 110 ~ 127VAC/DC Contact Rating (Current): 300 A Switching Voltage: 1000VAC - Max Release Time: 80 ms Coil Power: 650W Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -25°C ~ 60°C Alternative Parts (Cross-Reference): 3RT1066-6AF363RT1 066-6AF36; 3RT10666AF36; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens Other Names: 1359412,3473-3RT1066 6AF36-ND,3RT1066-6AF 36,3RT10666AF36,3473 -3RT10666AF36,3473-3 RT1066-6AF36
Request a Quote
Description
Win Source Part Number: 1031411-3RT1066-6AF3 6 Category: Relays>Contactors (Electromechanical) Series: 3RT1 Termination Style: Screw Terminal Features: Auxiliary Contacts Package: Bulk Contact Form: 3PST-NO (3 Form A) Standard Package: 1 Operate Time: 95 ms Coil Voltage: 110 ~ 127VAC/DC Contact Rating (Current): 300 A Switching Voltage: 1000VAC - Max Release Time: 80 ms Coil Power: 650W Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -25°C ~ 60°C Alternative Parts (Cross-Reference): 3RT1066-6AF363RT1 066-6AF36; 3RT10666AF36; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens Other Names: 1359412,3473-3RT1066 6AF36-ND,3RT1066-6AF 36,3RT10666AF36,3473 -3RT10666AF36,3473-3 RT1066-6AF36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3RT1066-6AF36 is a three-pole power contactor, size S10, with screw terminal busbar connections and two normally open and two normally closed auxiliary contacts, designed for AC-3 applications up to 300 A at 400 V and 160 kW. It operates with a coil voltage of 110-127 V AC/DC, supports operation up to 1000 V AC, and has a power loss of 66 W under rated current. The contactor is rated for an ambient operating temperature range of −25°C to +60°C, installation up to 2000 m altitude, and a mechanical life of 10,000,000 switching cycles. Surge voltage resistance is 8 kV for the main circuit and 6 kV for the auxiliary circuit. The product meets IEC 81346-2 reference code Q.

Datasheet Summary
Powered by GS/AI

The 3RT1066-6AF36 is a three-pole power contactor, size S10, with screw terminal busbar connections and two normally open and two normally closed auxiliary contacts, designed for AC-3 applications up to 300 A at 400 V and 160 kW. It operates with a coil voltage of 110-127 V AC/DC, supports operation up to 1000 V AC, and has a power loss of 66 W under rated current. The contactor is rated for an ambient operating temperature range of −25°C to +60°C, installation up to 2000 m altitude, and a mechanical life of 10,000,000 switching cycles. Surge voltage resistance is 8 kV for the main circuit and 6 kV for the auxiliary circuit. The product meets IEC 81346-2 reference code Q.

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1031411-3RT1066-6AF36 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1031411-3RT1066-6AF36
Relays - Contactors (Electromechanical) 1031411-3RT1066-6AF36
Win Source Part Number: 1031411-3RT1066-6AF3 6 Category: Relays>Contactors (Electromechanical) Series: 3RT1 Termination Style: Screw Terminal Features: Auxiliary Contacts Package: Bulk Contact Form: 3PST-NO (3 Form A) Standard Package: 1 Operate Time: 95 ms Coil Voltage: 110 ~ 127VAC/DC Contact Rating (Current): 300 A Switching Voltage: 1000VAC - Max Release Time: 80 ms Coil Power: 650W Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -25°C ~ 60°C Alternative Parts (Cross-Reference): 3RT1066-6AF363RT1 066-6AF36; 3RT10666AF36; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens Other Names: 1359412,3473-3RT1066 6AF36-ND,3RT1066-6AF 36,3RT10666AF36,3473 -3RT10666AF36,3473-3 RT1066-6AF36

Win Source Part Number: 1031411-3RT1066-6AF36
Category: Relays>Contactors (Electromechanical)
Series: 3RT1
Termination Style: Screw Terminal
Features: Auxiliary Contacts
Package: Bulk
Contact Form: 3PST-NO (3 Form A)
Standard Package: 1
Operate Time: 95 ms
Coil Voltage: 110 ~ 127VAC/DC
Contact Rating (Current): 300 A
Switching Voltage: 1000VAC - Max
Release Time: 80 ms
Coil Power: 650W
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -25°C ~ 60°C
Alternative Parts (Cross-Reference): 3RT1066-6AF363RT1 066-6AF36; 3RT10666AF36;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 1359412,3473-3RT10666AF36-ND,3RT1066-6AF36,3RT10666AF36,3473-3RT10666AF36,3473-3RT1066-6AF36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1031411-3RT1066-6AF36
Product Name Relays - Contactors (Electromechanical)
Mounting PCBoard; Chassis Mount, DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-518 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details