Siemens Corporation Control Contactor; Load Current Inductive Siemens 3RT10261BB40

Description
CONTROL CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:40A; Coil Voltage VAC Nom:
Datasheet
Description
CONTROL CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:40A; Coil Voltage VAC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Contactor; Load Current Inductive Siemens - 31M6522 - Newark, An Avnet Company
Chicago, IL, United States
Control Contactor; Load Current Inductive Siemens
31M6522
Control Contactor; Load Current Inductive Siemens 31M6522
CONTROL CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:40A; Coil Voltage VAC Nom:

CONTROL CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:40A; Coil Voltage VAC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 31M6522
Product Name Control Contactor; Load Current Inductive Siemens
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21LAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.32 - Modular contactors 25A - 223202301420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details