Siemens Corporation Control Contactor; Load Current Inductive Siemens 3RT10171BB41

Description
CONTROL CONTACTOR; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:22A; Coil Voltage VAC Nom:
Datasheet
Description
CONTROL CONTACTOR; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:22A; Coil Voltage VAC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Contactor; Load Current Inductive Siemens - 48M4274 - Newark, An Avnet Company
Chicago, IL, United States
Control Contactor; Load Current Inductive Siemens
48M4274
Control Contactor; Load Current Inductive Siemens 48M4274
CONTROL CONTACTOR; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:22A; Coil Voltage VAC Nom:

CONTROL CONTACTOR; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:22A; Coil Voltage VAC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 48M4274
Product Name Control Contactor; Load Current Inductive Siemens
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 6-1611023-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GX21TC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details