Siemens Corporation Control Contactor; Load Current Inductive Siemens 3RT10161BB42

Description
CONTROL CONTACTOR; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N C; No. of Poles:3 Pole; Switching Power AC3:4.5kW; Switching Current AC1:22A; Coil Voltage VAC Nom:
Description
CONTROL CONTACTOR; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N C; No. of Poles:3 Pole; Switching Power AC3:4.5kW; Switching Current AC1:22A; Coil Voltage VAC Nom:
Datasheet
Datasheet Summary
Powered by GS/AI

The Control Contactor 35M1018 from Siemens is designed for inductive load applications with a rated load current of 9A. It features a three-pole configuration (3PST-NC) and is suitable for mounting on DIN rails. The contactor operates at a maximum voltage of 690V and has a switching power rating of 4.5kW under AC3 conditions. The device is rated for an operating current of 22A at AC1 and has a mechanical service life of approximately 30 million switching cycles. The ambient temperature range for operation is between -25°C and +60°C. The control circuit operates at a DC voltage of 24V, with a closing and holding power of 3.3W. Short-circuit protection requires a fuse rating of 20A for the main circuit. This product is suitable for applications requiring reliable switching and control of electrical loads.

Datasheet Summary
Powered by GS/AI

The Control Contactor 35M1018 from Siemens is designed for inductive load applications with a rated load current of 9A. It features a three-pole configuration (3PST-NC) and is suitable for mounting on DIN rails. The contactor operates at a maximum voltage of 690V and has a switching power rating of 4.5kW under AC3 conditions. The device is rated for an operating current of 22A at AC1 and has a mechanical service life of approximately 30 million switching cycles. The ambient temperature range for operation is between -25°C and +60°C. The control circuit operates at a DC voltage of 24V, with a closing and holding power of 3.3W. Short-circuit protection requires a fuse rating of 20A for the main circuit. This product is suitable for applications requiring reliable switching and control of electrical loads.

Suppliers

Company
Product
Description
Supplier Links
Control Contactor; Load Current Inductive Siemens - 35M1018 - Newark, An Avnet Company
Chicago, IL, United States
Control Contactor; Load Current Inductive Siemens
35M1018
Control Contactor; Load Current Inductive Siemens 35M1018
CONTROL CONTACTOR; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N C; No. of Poles:3 Pole; Switching Power AC3:4.5kW; Switching Current AC1:22A; Coil Voltage VAC Nom:

CONTROL CONTACTOR; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NC; No. of Poles:3 Pole; Switching Power AC3:4.5kW; Switching Current AC1:22A; Coil Voltage VAC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 35M1018
Product Name Control Contactor; Load Current Inductive Siemens
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.74 - Modular contactor 32A - 227400481710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - A121842-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
C137, C163, C164 - Battery contactors for railway and industrial applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 140 amps
VDC 110 to 120 volts
View Details