Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
SIEMENS CORPORATION
3RQ2000-2AW00 -- ELECTROMECHANICAL INTERFACE RELAYS
Siemens Corporation
Electromechanical Interface Relays
3RQ2000-2AW00
Description
Siemens 3RQ2000-2AW00 Relay
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Siemens 3RQ2000-2AW00 Relay
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1931952
Electromechanical Interface Relays
1931952
Siemens 3RQ2000-2AW00 Relay
Siemens 3RQ2000-2AW00 Relay
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electromechanical Relays
Product Number
1931952
Product Name
Electromechanical Interface Relays
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Electromechanical Relays & Contactors
1-1393139-4
Specs
Approvals
Not EU ELV Compliant
Operating Temp
32 to 149 F (0.0 to 65 C)
AC Power
0.0400 VA
View Details
2
suppliers
Beckhoff Automation LLC
ZB2601 | Relay, 230 V AC
View Details
Finder S.p.A. con unico socio
Signal Relay, Series 30, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Finder
30.22.7.005.0010
Specs
Approvals
RoHS
View Details
RS Components, Ltd.
Force Guided Relays
102478
Specs
Mounting
PCBoard; Pcb mount
Poles
Double Pole (DP)
Throw
Double Throw
View Details