Time Delay Relay Delay
Star Delta Controller Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 20 Sec Delay 3A @ 250VAC DIN Rail
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 3473-3RP25742NW30-ND | 3RP25742NW30 |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 1 Sec ~ 20 Sec | 1 Sec ~ 20 Sec |
| Mounting | Din Rail | Din Rail; DIN Rail |
| Timer Type | Star Delta Controller | |
| Function Type | Single Function |