On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Hrs Delay 3A @ 250VAC DIN Rail
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Hrs Delay 3A @ 250VAC DIN Rail
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 3473-3RP25251BB30-ND | 3RP25251BB30 |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 0.05 Sec ~ 100 Hrs | 0.05 Sec ~ 100 Hrs |
| Mounting | Din Rail | Din Rail; DIN Rail |
| Timer Type | ON-Delay | ON-Delay |
| Function Type | Single Function |