Siemens Corporation Contactors 3RH2140-1BB40

Description
Siemens 3RH2140-1BB40 Contactor Relay
Request a Quote Datasheet
Description
Siemens 3RH2140-1BB40 Contactor Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7460768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7460768
Contactors 7460768
Siemens 3RH2140-1BB40 Contactor Relay

Siemens 3RH2140-1BB40 Contactor Relay

Supplier's Site
Contactor, 4Pst-No, 24V; Load Current Inductive Siemens - 46AC2115 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 24V; Load Current Inductive Siemens
46AC2115
Contactor, 4Pst-No, 24V; Load Current Inductive Siemens 46AC2115
CONTACTOR, 4PST-NO, 24V; Load Current Inductive:1A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 24V; Load Current Inductive:1A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7460768 46AC2115
Product Name Contactors Contactor, 4Pst-No, 24V; Load Current Inductive Siemens
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1734-ECK150AAAPA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX12BCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490604809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1444955 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details