Siemens Corporation Contactors 3RH2131-1BB40

Description
Siemens 3RH2131-1BB40 Contactor Relay
Request a Quote Datasheet
Description
Siemens 3RH2131-1BB40 Contactor Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7460743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7460743
Contactors 7460743
Siemens 3RH2131-1BB40 Contactor Relay

Siemens 3RH2131-1BB40 Contactor Relay

Supplier's Site
Contactor, 3Pst-No/spst-Nc, 24V; Load Current Inductive Siemens - 46AC2114 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No/spst-Nc, 24V; Load Current Inductive Siemens
46AC2114
Contactor, 3Pst-No/spst-Nc, 24V; Load Current Inductive Siemens 46AC2114
CONTACTOR, 3PST-NO/SPST-NC, 24V; Load Current Inductive:1A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil RoHS Compliant: Yes

CONTACTOR, 3PST-NO/SPST-NC, 24V; Load Current Inductive:1A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7460743 46AC2114
Product Name Contactors Contactor, 3Pst-No/spst-Nc, 24V; Load Current Inductive Siemens
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX66BD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.74 - Modular contactor 32A - 227401101310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details