Siemens Corporation Contactors 3RH2122-1BB40

Description
Siemens 3RH2122-1BB40 Contactor Relay
Request a Quote Datasheet
Description
Siemens 3RH2122-1BB40 Contactor Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7460737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7460737
Contactors 7460737
Siemens 3RH2122-1BB40 Contactor Relay

Siemens 3RH2122-1BB40 Contactor Relay

Supplier's Site
Contactor, Dpst-No/dpst-Nc, 24V; Load Current Inductive Siemens - 46AC2113 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/dpst-Nc, 24V; Load Current Inductive Siemens
46AC2113
Contactor, Dpst-No/dpst-Nc, 24V; Load Current Inductive Siemens 46AC2113
CONTACTOR, DPST-NO/DPST-NC, 24V; Load Current Inductive:1A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, DPST-NO/DPST-NC, 24V; Load Current Inductive:1A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7460737 46AC2113
Product Name Contactors Contactor, Dpst-No/dpst-Nc, 24V; Load Current Inductive Siemens
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 4 4
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX11KAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400481640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details