Siemens Analytical Products Light Curtain 3RG7844-4BD04-0SS1

Description
LIGHT CURTAIN RECEIVER, 30MM RESOLUTION, 300MM PROTECTIVE HEIGHT, 0-18MM SENSING RANGE, H1:5MS REPONSE TIME, 24VDC SUPPLY VOLTAGE, 160MA MAX CURRENT WITHOUT HOLD, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT CURTAIN RECEIVER, 30MM RESOLUTION, 300MM PROTECTIVE HEIGHT, 0-18MM SENSING RANGE, H1:5MS REPONSE TIME, 24VDC SUPPLY VOLTAGE, 160MA MAX CURRENT WITHOUT HOLD, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Light Curtain - 3677927 - Radwell International
Willingboro, NJ, United States
Light Curtain
3677927
Light Curtain 3677927
LIGHT CURTAIN RECEIVER, 30MM RESOLUTION, 300MM PROTECTIVE HEIGHT, 0-18MM SENSING RANGE, H1:5MS REPONSE TIME, 24VDC SUPPLY VOLTAGE, 160MA MAX CURRENT WITHOUT HOLD, IP65. FREE 2 YEAR RADWELL WARRANTY

LIGHT CURTAIN RECEIVER, 30MM RESOLUTION, 300MM PROTECTIVE HEIGHT, 0-18MM SENSING RANGE, H1:5MS REPONSE TIME, 24VDC SUPPLY VOLTAGE, 160MA MAX CURRENT WITHOUT HOLD, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Curtains
Product Number 3677927
Product Name Light Curtain
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133706 - RS Components, Ltd.
Specs
Protection Height 64.96 inch (1650 mm)
Response Time 13 milliseconds
Safety Category Type Type 2
View Details
Safety Light Curtain - 445L-P2S0840YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 33.07 inch (840 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2-2447903-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-0330-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details