Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
SIEMENS CORPORATION
3RF2920-0GA13 -- CONTACTOR ACCESSORIES
Siemens Corporation
Contactor Accessories
3RF2920-0GA13
Description
Lastüberw. Strombereich 20A 110-230V/24V
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Lastüberw. Strombereich 20A 110-230V/24V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Contactor Accessories
2104414
Contactor Accessories
2104414
Lastüberw. Strombereich 20A 110-230V/24V
Lastüberw. Strombereich 20A 110-230V/24V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Contacts
Product Number
2104414
Product Name
Contactor Accessories
Shape / Form
Pin
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
RFI and EMI - Contacts, Fingerstock and Gaskets
112-0048
Specs
Contact Material
Monel Alloy
OD / Width
0.1890 inch (4.8 mm)
Length
984 inch (25000 mm)
View Details
Smiths Interconnect, a Molex company
Triax Contacts: MIL-DTL-38999/D-Sub/ARINC Connector Cavities
View Details
MPF Products, INC.
Micro-D Crimp Vacuum-Side Contacts, Beryllium-Copper alloy, 0.018″ Dia Pin, Package of 25
A11543-1
Specs
Contact Material
Cu
View Details
Schmersal Inc.
Positive-operation door contacts - AZ 06 - AZ 07 - AZ 07 K 08106
View Details