Siemens Analytical Products Gear Box 3RB2056-1FC2

Description
OVERLOAD RELAY, 3RB SERIES, SIZE S6, 50-200 AMPS, 3-POLE, 50-200 AMP RANGE, AUTOMATIC RESET, CLASS 10 MOUNT, SCREW TERMINALS, BUSBAR,. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY, 3RB SERIES, SIZE S6, 50-200 AMPS, 3-POLE, 50-200 AMP RANGE, AUTOMATIC RESET, CLASS 10 MOUNT, SCREW TERMINALS, BUSBAR,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 4388959 - Radwell International
Willingboro, NJ, United States
Gear Box
4388959
Gear Box 4388959
OVERLOAD RELAY, 3RB SERIES, SIZE S6, 50-200 AMPS, 3-POLE, 50-200 AMP RANGE, AUTOMATIC RESET, CLASS 10 MOUNT, SCREW TERMINALS, BUSBAR,. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, 3RB SERIES, SIZE S6, 50-200 AMPS, 3-POLE, 50-200 AMP RANGE, AUTOMATIC RESET, CLASS 10 MOUNT, SCREW TERMINALS, BUSBAR,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4388959
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R16 Sleeve Bearing Mini Motor Gearhead - R16-0-484 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 484 (X : 1)
View Details
S Box 70:1 Bronze - S70B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 70 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details
KHK CBX-191TF, T Type, Size 19, Style F, CBX Bevel Box - cbx-191tf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details