Siemens Corporation Tag Fuses 3NA3136

Description
Siemens 3NA3136 NH Fuse
Request a Quote
Description
Siemens 3NA3136 NH Fuse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tag Fuses - 397474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
397474
Tag Fuses 397474
Siemens 3NA3136 NH Fuse

Siemens 3NA3136 NH Fuse

Supplier's Site
Fuses - 3NA3136 - 1211085-3NA3136 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3NA3136
1211085-3NA3136
Fuses - 3NA3136 1211085-3NA3136
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211085-3NA3136 Voltage Rating: 500 V Current Rating: 160 A Length: 137 mm Ratings: IP20 Categories: Fuses Alternative Parts (Cross-Reference): 3NA3 136; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211085-3NA3136
Voltage Rating: 500 V
Current Rating: 160 A
Length: 137 mm
Ratings: IP20
Categories: Fuses
Alternative Parts (Cross-Reference): 3NA3 136;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Fuses Fuses
Product Number 397474 1211085-3NA3136
Product Name Tag Fuses Fuses - 3NA3136
Approvals / Standards CSA; IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers