Siemens Analytical Products Isolator Switch, 3Pole, 690Vac; No. Of Poles Siemens 3LD2504-0TK51

Description
ISOLATOR SWITCH, 3POLE, 690VAC; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet
Description
ISOLATOR SWITCH, 3POLE, 690VAC; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 3Pole, 690Vac; No. Of Poles Siemens - 54M2541 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 3Pole, 690Vac; No. Of Poles Siemens
54M2541
Isolator Switch, 3Pole, 690Vac; No. Of Poles Siemens 54M2541
ISOLATOR SWITCH, 3POLE, 690VAC; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

ISOLATOR SWITCH, 3POLE, 690VAC; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M2541
Product Name Isolator Switch, 3Pole, 690Vac; No. Of Poles Siemens
Unlock Full Specs
to access all available technical data

Similar Products