Siemens Analytical Products Emergency Main Switch, 3Pin; No. Of Poles Siemens 3LD2203-0TK53

Description
EMERGENCY MAIN SWITCH, 3PIN; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:-; IP Rating:IP65; Product Range:3LD22 Series; SVHC:No SVHC (12-Jan-2017); Current Rating:32A; RoHS Compliant: Yes
Datasheet
Description
EMERGENCY MAIN SWITCH, 3PIN; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:-; IP Rating:IP65; Product Range:3LD22 Series; SVHC:No SVHC (12-Jan-2017); Current Rating:32A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Main Switch, 3Pin; No. Of Poles Siemens - 54M2538 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Main Switch, 3Pin; No. Of Poles Siemens
54M2538
Emergency Main Switch, 3Pin; No. Of Poles Siemens 54M2538
EMERGENCY MAIN SWITCH, 3PIN; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:-; IP Rating:IP65; Product Range:3LD22 Series; SVHC:No SVHC (12-Jan-2017); Current Rating:32A; RoHS Compliant: Yes

EMERGENCY MAIN SWITCH, 3PIN; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:-; IP Rating:IP65; Product Range:3LD22 Series; SVHC:No SVHC (12-Jan-2017); Current Rating:32A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M2538
Product Name Emergency Main Switch, 3Pin; No. Of Poles Siemens
Current Rating 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers