Siemens Analytical Products Disconnector Switch, 3P, 25A, 690V; No. Of Poles Siemens 3LD2103-0TK53

Description
DISCONNECTOR SWITCH, 3P, 25A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet
Description
DISCONNECTOR SWITCH, 3P, 25A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnector Switch, 3P, 25A, 690V; No. Of Poles Siemens - 54M2534 - Newark, An Avnet Company
Chicago, IL, United States
Disconnector Switch, 3P, 25A, 690V; No. Of Poles Siemens
54M2534
Disconnector Switch, 3P, 25A, 690V; No. Of Poles Siemens 54M2534
DISCONNECTOR SWITCH, 3P, 25A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

DISCONNECTOR SWITCH, 3P, 25A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M2534
Product Name Disconnector Switch, 3P, 25A, 690V; No. Of Poles Siemens
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details