Siemens Analytical Products Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens 3LD2003-0TK51

Description
DISCONNECTOR SWITCH, 3P, 16A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:16A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet
Description
DISCONNECTOR SWITCH, 3P, 16A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:16A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens - 54M2529 - Newark, An Avnet Company
Chicago, IL, United States
Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens
54M2529
Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens 54M2529
DISCONNECTOR SWITCH, 3P, 16A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:16A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

DISCONNECTOR SWITCH, 3P, 16A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:16A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M2529
Product Name Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A54200-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details