Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTORS
SIEMENS AG
3473-3RT20363NB343MA0-ND -- CONTACTORS
Siemens AG
Contactors
3473-3RT20363NB343MA0-ND
Description
CONTACTOR S2 50A 20-33VUC SPRING
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONTACTOR S2 50A 20-33VUC SPRING
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Contactors
3473-3RT20363NB343MA0-ND
Contactors
3473-3RT20363NB343MA0-ND
CONTACTOR S2 50A 20-33VUC SPRING
CONTACTOR S2 50A 20-33VUC SPRING
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Contactors
Product Number
3473-3RT20363NB343MA0-ND
Product Name
Contactors
Type
Electrical Contactor
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Contactor, Dpst-No-Dm, 24Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity
3100-20Q5999
Specs
Type
Electrical Contactor
Poles
2
VAC
600 volts
View Details
Finder S.p.A. con unico socio
Type 6K.04 - Mini industrial contactors
6K0480484709
Specs
Type
Electrical Contactor
International Approvals
CE-2, CLUS, ukca
Poles
3
View Details
Sensata Technologies
Contactors
3596-GTM501CCB-ND
Specs
Type
Electrical Contactor
Mounting
Chassis Mount
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Schaltbau GmbH
C155, C156, C157 - Multi-pole universally configurable AC and DC contactors
Specs
Type
Electrical Contactor
Current
250 to 300 amps
VDC
450 volts
View Details