Siemens Analytical Products Contactor 24BF-37AFE

Description
CONTACTOR 120VAC 3POLE 3PHASE DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 120VAC 3POLE 3PHASE DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 7709280 - Radwell International
Willingboro, NJ, United States
Contactor
7709280
Contactor 7709280
CONTACTOR 120VAC 3POLE 3PHASE DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 120VAC 3POLE 3PHASE DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 7709280
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
Contactor - 328909 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Control Voltage 24 volts
View Details
3 Pole AC Coil Contactors - MC-40A-AC277V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details