Siemens Analytical Products Current Transformer 24266014019

Description
TRANSFORMER CURRENT, RATIO 600:5A, TYPE 180SHT, . FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER CURRENT, RATIO 600:5A, TYPE 180SHT, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 4399428 - Radwell International
Willingboro, NJ, United States
Current Transformer
4399428
Current Transformer 4399428
TRANSFORMER CURRENT, RATIO 600:5A, TYPE 180SHT, . FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER CURRENT, RATIO 600:5A, TYPE 180SHT, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 4399428
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 115750 - RS Components, Ltd.
Specs
Operating Temperature 25 C (77 F)
View Details
Split-core current transformer - 855-4209/150-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT1111-0064 | Mini ring-type CT, 64 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 64 amps
View Details
Current Transformers & Shunts - CR2185-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details