Siemens Analytical Products Starter 22CB32BA

Description
REVERSING MAGNETIC STARTER, SIZE 0, ENCLOSURE TYPE 1, 3 PHASE, 60 CYCLES, 110VAC COIL, 208-220 VAC, COIL WIRED 220. FREE 2 YEAR RADWELL WARRANTY
Description
REVERSING MAGNETIC STARTER, SIZE 0, ENCLOSURE TYPE 1, 3 PHASE, 60 CYCLES, 110VAC COIL, 208-220 VAC, COIL WIRED 220. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 100704027 - Radwell International
Willingboro, NJ, United States
Starter
100704027
Starter 100704027
REVERSING MAGNETIC STARTER, SIZE 0, ENCLOSURE TYPE 1, 3 PHASE, 60 CYCLES, 110VAC COIL, 208-220 VAC, COIL WIRED 220. FREE 2 YEAR RADWELL WARRANTY

REVERSING MAGNETIC STARTER, SIZE 0, ENCLOSURE TYPE 1, 3 PHASE, 60 CYCLES, 110VAC COIL, 208-220 VAC, COIL WIRED 220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 100704027
Product Name Starter
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-100A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Solid State Overload/Relay - 33672001 - Radwell International
Specs
Number of Poles 4
View Details