Siemens Analytical Products Contactor 21CF32AGE

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220/240VAC, 3POLE, SIZE C, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220/240VAC, 3POLE, SIZE C, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 14874190 - Radwell International
Willingboro, NJ, United States
Contactor
14874190
Contactor 14874190
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220/240VAC, 3POLE, SIZE C, OPEN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 220/240VAC, 3POLE, SIZE C, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 14874190
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12P10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole DC Coil Contactors - MC-12B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
Solid State Overload/Relay - 401107 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 50 amps
View Details