Siemens Analytical Products Servo Motor 1PH8131-2FF02-1BB1

Description
MOTOR, SYNCHRONOUS, SIMOTICS M, COMPACT, IP55, 100 NM, 15.7/19.9 KW, 1500/2000 RPM, 29 AMP, 415/449 V, ABSOLUTE ENCODER/22-BIT/SINGL E-TURN &12-BIT MULTI-TURN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, SYNCHRONOUS, SIMOTICS M, COMPACT, IP55, 100 NM, 15.7/19.9 KW, 1500/2000 RPM, 29 AMP, 415/449 V, ABSOLUTE ENCODER/22-BIT/SINGL E-TURN &12-BIT MULTI-TURN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 65833828 - Radwell International
Willingboro, NJ, United States
Servo Motor
65833828
Servo Motor 65833828
MOTOR, SYNCHRONOUS, SIMOTICS M, COMPACT, IP55, 100 NM, 15.7/19.9 KW, 1500/2000 RPM, 29 AMP, 415/449 V, ABSOLUTE ENCODER/22-BIT/SINGL E-TURN &12-BIT MULTI-TURN. FREE 2 YEAR RADWELL WARRANTY

MOTOR, SYNCHRONOUS, SIMOTICS M, COMPACT, IP55, 100 NM, 15.7/19.9 KW, 1500/2000 RPM, 29 AMP, 415/449 V, ABSOLUTE ENCODER/22-BIT/SINGLE-TURN &12-BIT MULTI-TURN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 65833828
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details