Siemens Analytical Products Servo Motor 1PH7133-2HD02-0BB3

Description
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR,114.6NM,1150RP M,FAN,REL ENC,R CBL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR,114.6NM,1150RP M,FAN,REL ENC,R CBL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5650748 - Radwell International
Willingboro, NJ, United States
Servo Motor
5650748
Servo Motor 5650748
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR,114.6NM,1150RP M,FAN,REL ENC,R CBL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR,114.6NM,1150RPM,FAN,REL ENC,R CBL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5650748
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details