Siemens AG OEM Parts - OEM Parts (0 - 9) - 1LE21211AA314AA3 1LE21211AA314AA3

Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011723-1LE21211AA31 4AA3 Frequency: 60 Hz Weight: 17.200223 kg Efficiency: 85.5 % Bearing Type: Ball Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1LE21211AA314AA31LE2 121-1AA31-4AA3; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011723-1LE21211AA31 4AA3 Frequency: 60 Hz Weight: 17.200223 kg Efficiency: 85.5 % Bearing Type: Ball Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1LE21211AA314AA31LE2 121-1AA31-4AA3; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1LE21211AA314AA3 - 1011723-1LE21211AA314AA3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1LE21211AA314AA3
1011723-1LE21211AA314AA3
OEM Parts - OEM Parts (0 - 9) - 1LE21211AA314AA3 1011723-1LE21211AA314AA3
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011723-1LE21211AA31 4AA3 Frequency: 60 Hz Weight: 17.200223 kg Efficiency: 85.5 % Bearing Type: Ball Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1LE21211AA314AA31LE2 121-1AA31-4AA3; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011723-1LE21211AA314AA3
Frequency: 60 Hz
Weight: 17.200223 kg
Efficiency: 85.5 %
Bearing Type: Ball
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1LE21211AA314AA31LE2121-1AA31-4AA3;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1011723-1LE21211AA314AA3
Product Name OEM Parts - OEM Parts (0 - 9) - 1LE21211AA314AA3
Unlock Full Specs
to access all available technical data

Similar Products