Low voltage squirrel-cage motor with aluminum frame are suitable for a wide range of standard drive tasks in the industrial environment. Thanks to their particular low weight, they are predestined for applications in pumps, fans, compressors, conveyor systems and lifting gear. Extremely easy selection of energy-saving motors due to the efficiency classification IE2.
High Efficiency IE2. Aluminium enclosure. IP55 protection rating. Self-venting. Foot mounted
Power Rating = 2.2 kW
Efficiency Class = IE2
AC Motor Type = Induction
Supply Voltage = 230 V, 400 V
Phase = 3
Output Speed = 1455 rpm
Number of Poles = 4
Mounting Type = Foot
Shaft Diameter = 28mm
Shaft Length = 60mm
RS Components, Ltd. | |
---|---|
Product Category | AC Motors |
Product Number | 7754583 |
AC Construction | Induction |
AC Voltage & Frequency | 230 V, 400 V; 208-230/240V 60Hz |
Phase | Three-phase |