Low voltage squirrel-cage motor with aluminum frame are suitable for a wide range of standard drive tasks in the industrial environment. The ruggedness and lack of complexity of the components guarantee an extremely long service live. Extremely easy selection of energy-saving motors due to the efficiency classification IE1.
Standard Efficiency IE1. Aluminium enclosure. IP55 protection rating. Self-venting. Flange mounted
Power Rating = 0.18 kW
Efficiency Class = IE1
AC Motor Type = Induction
Supply Voltage = 230 V, 400 V
Phase = 3
Output Speed = 2820 rpm
Number of Poles = 2
Mounting Type = Flange Mount
Shaft Diameter = 11mm
Shaft Length = 23mm
RS Components, Ltd. | |
---|---|
Product Category | AC Motors |
Product Number | 7754603 |
AC Construction | Induction |
AC Voltage & Frequency | 230 V, 400 V; 208-230/240V 60Hz |
Phase | Three-phase |