Siemens Analytical Products Servo Motor 1FT7034-5AK70-1FA1

Description
SERVO MOTOR, 1FT7 COMPACT SYNCHRONOUS MOTOR, 3PHASE, 2.1AMP, 6000RPM, 2NM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1FT7 COMPACT SYNCHRONOUS MOTOR, 3PHASE, 2.1AMP, 6000RPM, 2NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 25220778 - Radwell International
Willingboro, NJ, United States
Servo Motor
25220778
Servo Motor 25220778
SERVO MOTOR, 1FT7 COMPACT SYNCHRONOUS MOTOR, 3PHASE, 2.1AMP, 6000RPM, 2NM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1FT7 COMPACT SYNCHRONOUS MOTOR, 3PHASE, 2.1AMP, 6000RPM, 2NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 25220778
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 585846 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3500 rpm
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details