Siemens Analytical Products Servo Motor 1FT6064-1AF71-4AG1

Description
SERVO MOTOR, SIMOTICS S SYNCHRONOUS SERVO MOTOR 1FT6 9.5NM, 100K, 3000 RPM, IP65 IM B5 (IM V1, IM V3) INCREMENTAL ENCODER, W/O HOLDING BRACKE, 9.5NM, 84 LB-IN, 6.0 AMP, CNC . FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SIMOTICS S SYNCHRONOUS SERVO MOTOR 1FT6 9.5NM, 100K, 3000 RPM, IP65 IM B5 (IM V1, IM V3) INCREMENTAL ENCODER, W/O HOLDING BRACKE, 9.5NM, 84 LB-IN, 6.0 AMP, CNC . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6143564 - Radwell International
Willingboro, NJ, United States
Servo Motor
6143564
Servo Motor 6143564
SERVO MOTOR, SIMOTICS S SYNCHRONOUS SERVO MOTOR 1FT6 9.5NM, 100K, 3000 RPM, IP65 IM B5 (IM V1, IM V3) INCREMENTAL ENCODER, W/O HOLDING BRACKE, 9.5NM, 84 LB-IN, 6.0 AMP, CNC . FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SIMOTICS S SYNCHRONOUS SERVO MOTOR 1FT6 9.5NM, 100K, 3000 RPM, IP65 IM B5 (IM V1, IM V3) INCREMENTAL ENCODER, W/O HOLDING BRACKE, 9.5NM, 84 LB-IN, 6.0 AMP, CNC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6143564
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details