Siemens Analytical Products Servo Motor 1FT5102-1AA71-4FA0

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 1200 RPM, 600 V DC LINK, NATURALLY COOLED, IP 64, BUILT-IN PULSE ENCODER, SHAFT W/ FITTED KEY/GROOVE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 1200 RPM, 600 V DC LINK, NATURALLY COOLED, IP 64, BUILT-IN PULSE ENCODER, SHAFT W/ FITTED KEY/GROOVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 74205871 - Radwell International
Willingboro, NJ, United States
Servo Motor
74205871
Servo Motor 74205871
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 1200 RPM, 600 V DC LINK, NATURALLY COOLED, IP 64, BUILT-IN PULSE ENCODER, SHAFT W/ FITTED KEY/GROOVE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 1200 RPM, 600 V DC LINK, NATURALLY COOLED, IP 64, BUILT-IN PULSE ENCODER, SHAFT W/ FITTED KEY/GROOVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 74205871
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details