Siemens Corporation AC Motors 1FL60441AF612AA1

Description
Siemens 1FL6044-1AF61-2AA1 AC Motor
Request a Quote
Description
Siemens 1FL6044-1AF61-2AA1 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2765757 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2765757
AC Motors 2765757
Siemens 1FL6044-1AF61-2AA1 AC Motor

Siemens 1FL6044-1AF61-2AA1 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2765757
Product Name AC Motors
Output Power 1.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2796320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.01 HP
Shaft Speed 1800 rpm
View Details
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2863 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
 - PU.6225220-7101 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.1474 HP
View Details