Siemens Analytical Products Servo Motor 1FK7083-5AF71-1GG0

Description
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 7.4 AMP, 3.3 KW, 3000 RPM, 16 NM, 80 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 7.4 AMP, 3.3 KW, 3000 RPM, 16 NM, 80 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 3667092 - Radwell International
Willingboro, NJ, United States
Servo Motor
3667092
Servo Motor 3667092
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 7.4 AMP, 3.3 KW, 3000 RPM, 16 NM, 80 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 7.4 AMP, 3.3 KW, 3000 RPM, 16 NM, 80 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 3667092
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details