Siemens Analytical Products Servo Motor 1FK7063-5AF75-1SU5-Z

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 8 / 5.6AMP, 7200/3000 RPM, 263VAC, 11 / 7.3 NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 8 / 5.6AMP, 7200/3000 RPM, 263VAC, 11 / 7.3 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 123665119 - Radwell International
Willingboro, NJ, United States
Servo Motor
123665119
Servo Motor 123665119
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 8 / 5.6AMP, 7200/3000 RPM, 263VAC, 11 / 7.3 NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 8 / 5.6AMP, 7200/3000 RPM, 263VAC, 11 / 7.3 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 123665119
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details