Siemens Analytical Products Servo Motor 1FK7042-5AF71-1EB3

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 1.95 AMP, 0.82 KW, 3000 RPM, 3 NM, 48 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 1.95 AMP, 0.82 KW, 3000 RPM, 3 NM, 48 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6157354 - Radwell International
Willingboro, NJ, United States
Servo Motor
6157354
Servo Motor 6157354
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 1.95 AMP, 0.82 KW, 3000 RPM, 3 NM, 48 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 1.95 AMP, 0.82 KW, 3000 RPM, 3 NM, 48 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6157354
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details