Siemens Corporation Servo Motors 1FK22083AC101SA0

Description
Siemens 1FK2208-3AC10-1SA0 Servo Motor
Request a Quote
Description
Siemens 1FK2208-3AC10-1SA0 Servo Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 2742635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
2742635
Servo Motors 2742635
Siemens 1FK2208-3AC10-1SA0 Servo Motor

Siemens 1FK2208-3AC10-1SA0 Servo Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Servomotors
Product Number 2742635
Product Name Servo Motors
Output Power 4.09 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Direct Drive Servo Motor - SGM7F-25C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details