Siemens Corporation Servo Motors 1FK21020AG101SA0

Description
Siemens 1FK2102-0AG10-1SA0 Servo Motor
Request a Quote
Description
Siemens 1FK2102-0AG10-1SA0 Servo Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 2742183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
2742183
Servo Motors 2742183
Siemens 1FK2102-0AG10-1SA0 Servo Motor

Siemens 1FK2102-0AG10-1SA0 Servo Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Servomotors
Product Number 2742183
Product Name Servo Motors
Output Power 0.0670 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details
Rotary Servo Motor - SGM7G-09D7FKS - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details