Siemens Analytical Products Starter 17FSH92BF13

Description
DISCONTINUED BY MANUFACTURER, STARTER COMBINATION, 60AMP, 120V, SIZE 2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STARTER COMBINATION, 60AMP, 120V, SIZE 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 3674715 - Radwell International
Willingboro, NJ, United States
Starter
3674715
Starter 3674715
DISCONTINUED BY MANUFACTURER, STARTER COMBINATION, 60AMP, 120V, SIZE 2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STARTER COMBINATION, 60AMP, 120V, SIZE 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 3674715
Product Name Starter
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
IEC 12 A Contactor - 100-C12KG10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole 500A Contactors - MC-500A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details