Siemens Analytical Products Starter 16DF35AJ

Description
DISCONTINUED BY MANUFACTURER, STARTER, 24V COIL, 3POLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STARTER, 24V COIL, 3POLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 59715633 - Radwell International
Willingboro, NJ, United States
Starter
59715633
Starter 59715633
DISCONTINUED BY MANUFACTURER, STARTER, 24V COIL, 3POLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STARTER, 24V COIL, 3POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 59715633
Product Name Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09VA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Auxiliary Contact - 66610815 - Radwell International
Specs
Number of Poles 2
Control Voltage 220 volts
Motor Voltage 240 volts
View Details
Motor Starters - 206077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Automotive Contactors - 2138602-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0023 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details