Siemens Analytical Products Starter 14CP32AF

Description
DISCONTINUED BY MANUFACTURER, MOTOR STARTER, ACROSS THE LINE NEMA, SIZE 0, MODEL P, THERMAL SIZE - 00-4, SOLID-STATE OLR SIZES - 5/6, 3 PHASE, FULL VOLTAGE, 3 POWER POLES, CONTACTOR - 18 AMP, COIL - 110-120 VAC, 50/60HZ, ENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR STARTER, ACROSS THE LINE NEMA, SIZE 0, MODEL P, THERMAL SIZE - 00-4, SOLID-STATE OLR SIZES - 5/6, 3 PHASE, FULL VOLTAGE, 3 POWER POLES, CONTACTOR - 18 AMP, COIL - 110-120 VAC, 50/60HZ, ENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 23912875 - Radwell International
Willingboro, NJ, United States
Starter
23912875
Starter 23912875
DISCONTINUED BY MANUFACTURER, MOTOR STARTER, ACROSS THE LINE NEMA, SIZE 0, MODEL P, THERMAL SIZE - 00-4, SOLID-STATE OLR SIZES - 5/6, 3 PHASE, FULL VOLTAGE, 3 POWER POLES, CONTACTOR - 18 AMP, COIL - 110-120 VAC, 50/60HZ, ENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR STARTER, ACROSS THE LINE NEMA, SIZE 0, MODEL P, THERMAL SIZE - 00-4, SOLID-STATE OLR SIZES - 5/6, 3 PHASE, FULL VOLTAGE, 3 POWER POLES, CONTACTOR - 18 AMP, COIL - 110-120 VAC, 50/60HZ, ENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 23912875
Product Name Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-40A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 20799560 - Radwell International
Specs
Number of Poles 3
View Details
Motor Starters - 206085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 7.37 HP
Three Phase Power 7.37 HP
DC Horsepower 7.37 HP
View Details