SIE Computing Solutions, Inc. Level Sensors VN1

Description
Carlo Gavazzi VN1 Level Sensor
Request a Quote
Description
Carlo Gavazzi VN1 Level Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Level Sensors - 1885257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
1885257
Level Sensors 1885257
Carlo Gavazzi VN1 Level Sensor

Carlo Gavazzi VN1 Level Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 1885257
Product Name Level Sensors
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob II RemoteLevel Measurement System - SBR II - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1800 inch (? to 45720 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 307103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details