Carlo Gavazzi PH18CNT20PAM1SA
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1885218 |
| Product Name | Photoelectric Sensors |
| Body Shape | Other; Miniature |
| Operation Distance | 787 inch (20000 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |